Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172774-1 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
5,199
in stock
|
Buy Now | |
element14
from US$0.12
|
5,593
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,168
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
12
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.16
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .5mm², 1.5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 18AWG, 17AWG, 2mm², 20AWG |
Wire Size | .5 – 2mm² |
Wire Insulation Diameter | .082 – .133in, 2.1 – 3.38mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | element14 |
Contact, Female, 20-14AWG, MIC | RS |
Contact, Socket, Crimp, 14Awg | Newark Electronics |
Automotive Connectors CONTACT 20-14AWG | Rapid Electronics |
Terminal Receptacle Loose Piece Mic2 Tin | Dalroad Norslo |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Female, 20-14AWG, MIC | TE Connectivity 172774-1 | RS Americas |
TE Connectivity - AMP RECP CONT MULTILOCK MIC MARKII | Distrelec |
Status: | Unknown |
---|---|
Series: | MIC MK-II Series |
RoHS: | Unknown |
Product Range | MIC MK-II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MIC Series II Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 172774-1?
Additional datasheets, footprints and schematics for 172774-1 are listed on our Part Details page. You can also find images and similar parts to 172774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172774-1 fall under?
The 172774-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172774-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172774-1 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 172774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172774-1 often in real-time on the comparison pages.
What if I can't find stock of 172774-1?
You can fill out our help required form which you can use to request a quote for 172774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.