Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
7,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
7,950
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
7,950
in stock
|
Buy Now | |
Farnell
from US$0.38
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$5.21
|
-
|
Buy Now | |
Sager
from US$6.30
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size | .5 – 2mm² |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm² |
Wire Insulation Diameter | .082 – .133in, 2.1 – 3.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mic Mk-2 Rec Klf-5 |Amp Te Connectivity 172773-5 | Newark Electronics |
Automotive Connectors MIC MK-2 REC KLF-5 | Rapid Electronics |
TE Connectivity MIC MK-2 REC KLF-5 Automotive Connectors | Distrelec |
CONTACT, SOCKET, CRIMP, 0.5 TO 2MM2 | Farnell |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Mark II Series |
RoHS: | Unknown |
Product Range | Mark II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Mark II Series 172500 Plug Housing Connectors |
Contact Material | Phosphor Bronze |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172773-5?
Additional datasheets, footprints and schematics for 172773-5 are listed on our Part Details page. You can also find images and similar parts to 172773-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172773-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172773-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172773-5 fall under?
The 172773-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172773-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172773-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172773-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172773-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172773-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172773-5 often in real-time on the comparison pages.
What if I can't find stock of 172773-5?
You can fill out our help required form which you can use to request a quote for 172773-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.