Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
6,134
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,134
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
6,134
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,134
in stock
|
Buy Now | |
Farnell
from US$0.31
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
コネクタの高さ | 6.7mm |
Connector Length | 14.5mm |
Connector Height | 6.7mm |
Operating Voltage | 250VAC, 350VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&wire Housings Lo Pro Ei Rec Hsg 5P |Amp Te Connectivity 172142-5 | Newark Electronics |
Headers&Wire Housings LO PRO EI REC HSG 5P | Rapid Electronics |
TE Connectivity EIS LOW PROFILE HSG 5P NATURAL Board Con | Distrelec |
CONN HOUSING, RCPT, 5POS, 1ROW, 2.5MM | Farnell |
LOW PRO EI REC HSG 5P | Future Electronics |
Conn Housing RCP 5 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EI Series 2.5mm Pitch 5 Way 1 Row Female Straight PCB Housing | TE Connectivity 172142-5 | RS Americas |
Special Order: EIS LOW PROFILE HSG 5P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 172142-5 | Internal Number: 172142-5 | .098" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | EI Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172142-5?
Additional datasheets, footprints and schematics for 172142-5 are listed on our Part Details page. You can also find images and similar parts to 172142-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172142-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172142-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172142-5 fall under?
The 172142-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172142-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172142-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172142-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172142-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172142-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172142-5 often in real-time on the comparison pages.
What if I can't find stock of 172142-5?
You can fill out our help required form which you can use to request a quote for 172142-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.