Connector Profile | Standard |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Mating Post Length | .295in, 7.5mm |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .492in, 12.5mm |
Connector Height | .264in, 6.7mm |
コネクタの高さ | 6.7mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | 66 Nylon |
CSA Certified | Yes |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Eis Post Hdr Assy H 5P Gold |Amp Te Connectivity 176153-5 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1612 | TE Connectivity 176153-5 | RS Americas |
Special Order: EIS POST HDR ASSY H 5P GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 176153-5 | Internal Number: 176153-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176153-5?
Additional datasheets, footprints and schematics for 176153-5 are listed on our Part Details page. You can also find images and similar parts to 176153-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176153-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176153-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176153-5 fall under?
The 176153-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 176153-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176153-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 176153-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176153-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 176153-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176153-5 often in real-time on the comparison pages.
What if I can't find stock of 176153-5?
You can fill out our help required form which you can use to request a quote for 176153-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.