Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
40,612
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
5,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.09 – 1.91mm, .043 – .075in |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Low Profile Housing |
Circuit Application | Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 7000 |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
LOW PROFILE E.I. CONNECTOR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Socket Tin Pre-Tin 26 – 22 AWG | Connector Contact | Part Number: 170354-1 | Internal Number: 170354-1 | TE Connectivity | TE Store |
TE Connectivity - AMP WTB Contact LOW PROFILE E.I. CONNECTOR | Distrelec |
LOW PROFILE E.I. CONNECTOR | Heilind Electronics |
Contact,crimp,socket,26-22awg | RS |
Contact, Socket, Crimp, 26-22Awg Rohs Compliant: Yes |Amp Te Connectivity 170354-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
EI PCB Connector Contact, Female, Crimp, Tin Plating 26 to 22 AWG | TE Connectivity 170354-1 | RS Americas |
CONTACT, SOCKET, CRIMP, 26-22AWG | Farnell |
Where can I find additional details, specifications and documents for a 170354-1?
Additional datasheets, footprints and schematics for 170354-1 are listed on our Part Details page. You can also find images and similar parts to 170354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170354-1 fall under?
The 170354-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170354-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170354-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 170354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170354-1 often in real-time on the comparison pages.
What if I can't find stock of 170354-1?
You can fill out our help required form which you can use to request a quote for 170354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.