Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0324
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
18,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.0271
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
-
|
Buy Now | |
Future Electronics
from US$0.0204
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1 – 1.5mm, .039 – .059in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Low Profile Housing |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 7000 |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
EI SER LOW PRO CONN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Socket Tin Pre-Tin 30 – 26 AWG | Connector Contact | Part Number: 170355-1 | Internal Number: 170355-1 | TE Connectivity | TE Store |
Ei Ser Low Pro Conn |Amp Te Connectivity 170355-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
EI SER LOW PRO CONN | TE Connectivity 170355-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170355-1?
Additional datasheets, footprints and schematics for 170355-1 are listed on our Part Details page. You can also find images and similar parts to 170355-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170355-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170355-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170355-1 fall under?
The 170355-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170355-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170355-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170355-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170355-1 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 170355-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170355-1 often in real-time on the comparison pages.
What if I can't find stock of 170355-1?
You can fill out our help required form which you can use to request a quote for 170355-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.