Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
22,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
22,816
in stock
|
Buy Now | |
element14
from US$0.35
|
22,816
in stock
|
Buy Now | |
TE Store
from US$0.26
|
2,352
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .024in, .6mm |
Crimp Type | F-Crimp |
Mating Tab Width | 1.2mm, .047in |
Terminal & Splice Type | Tab |
Wire Size | .5 – .75mm², 20AWG |
Wire Size Search | 19AWG, .6mm², .5mm², .75mm², 20AWG |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Contact Gender:Tab | Newark Electronics |
Contact Gender: Tab | Farnell |
MCON 1.2 CB TAB STC AU Terminal Type: Tab Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Tab 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 1718350-2 | Internal Number: 1718350-2 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Automotive Terminal, Mating Tab Width 1.2mm, Tab Thickness .6mm, 20-18AWG, MCON | TE Connectivity 1718350-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1718350-2?
Additional datasheets, footprints and schematics for 1718350-2 are listed on our Part Details page. You can also find images and similar parts to 1718350-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718350-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718350-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718350-2 fall under?
The 1718350-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718350-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718350-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718350-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718350-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1718350-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718350-2 often in real-time on the comparison pages.
What if I can't find stock of 1718350-2?
You can fill out our help required form which you can use to request a quote for 1718350-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.