Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .106 – .141in, 2.7 – 3.6mm |
Overall Length | 22mm, .866in |
Wire Size | 22 – 18AWG, .3 – 1.42mm², 509 – 3260CMA |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .13in, 3.3mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Stud Size | M3, #5 |
Sealable | No |
Shape Description | SPADE-021 |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 194°F, 90°C |
P.G SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #5 M3 Spade Tongue Terminal 22 – 18 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 171551-2 | Internal Number: 171551-2 | TE Connectivity | TE Store |
P.g Spade Rohs Compliant: Yes |Amp Te Connectivity 171551-2 | Newark Electronics |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
P.G Spade | TE Connectivity 171551-2 | RS Americas |
Where can I find additional details, specifications and documents for a 171551-2?
Additional datasheets, footprints and schematics for 171551-2 are listed on our Part Details page. You can also find images and similar parts to 171551-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171551-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171551-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171551-2 fall under?
The 171551-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171551-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171551-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171551-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171551-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 171551-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171551-2 often in real-time on the comparison pages.
What if I can't find stock of 171551-2?
You can fill out our help required form which you can use to request a quote for 171551-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.