Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$542.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$733.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$739.94
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$741.23
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$698.00
|
5
in stock
|
Buy Now | |
Farnell
from US$717.58
|
5
in stock
|
Buy Now | |
Distrelec
from US$635.15
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$810.77
|
3
in stock
|
Buy Now | |
TE Store
from US$764.91
|
2
in stock
|
Buy Now | |
Avnet America
from US$621.86
|
-
|
Buy Now | |
RS Americas
from US$926.67
|
-
|
Buy Now | |
element14
from US$697.59
|
-
|
Buy Now | |
Boersig
from US$793.04
|
-
|
Buy Now | |
Richardson RFPD
from US$542.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), UL/CSA |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Other Tools Hand Tool Assy Double Action |Amp Te Connectivity 409775-1 | Newark Electronics |
Other Tools HAND TOOL ASSY DOUBLE ACTION | Rapid Electronics |
CRIMP TOOLS | Farnell |
TE Connectivity - AMP Crimp Tool DAHT PG PIDG 22-16 ASSY | Distrelec |
DAHT PG PIDG 22-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: UL/CSA TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool UL/CSA | Hand Crimping Tool | Part Number: 409775-1 | Internal Number: 409775-1 | TE Connectivity | TE Store |
Double action crimp tool, PG and PIDG | RS |
Assembly Tools, Double Action Hand Tool Assembly | Avnet America |
CERTI-CRIMP Crimp Tool, PIDG Splices/Terms, Plasti-Grip Terms,22 to 16AWGWire Size | TE Connectivity 409775-1 | RS Americas |
HAND CRIMP TOOL, 22-16 AWG TERMINAL | element14 |
DAHT PG PIDG 22-16 ASSY | Boersig |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 409775-1?
Additional datasheets, footprints and schematics for 409775-1 are listed on our Part Details page. You can also find images and similar parts to 409775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 409775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 409775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 409775-1 fall under?
The 409775-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 409775-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 409775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 409775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 409775-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 409775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 409775-1 often in real-time on the comparison pages.
What if I can't find stock of 409775-1?
You can fill out our help required form which you can use to request a quote for 409775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.