Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,590
in stock
|
Buy Now | |
Boersig
from US$0.20
|
45,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
42,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
35,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
24,500
in stock
|
Buy Now | |
element14
from US$0.34
|
13,254
in stock
|
Buy Now | |
TE Store
from US$0.14
|
1,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
35
in stock
|
Buy Now | |
Compona
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | .059in, 1.5mm |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Pin |
Typical Current Rating | 34A |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Dia 1.5Mm Contact Pin,assy |Amp Te Connectivity 1703014-1 | Newark Electronics |
TE 1703014-1 1.5mm Pin Contact Tin 17-13AWG | Rapid Electronics |
TE Connectivity - AMP DIA 1.5MM CONTACT PINASSY | Distrelec |
CONTACT, PIN, 17AWG, CRIMP | Farnell |
CRIMP CONTACT, PIN, 17-13AWG | element14 |
1.5mm crimp pin contact,1-2.5sq.mm | RS |
DIA 1.5MM CONTACT PIN,ASSY Terminal Type: Pin Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 17 – 13 AWG Pin 1.5 mm .059" 25 – 40 A (Power) | Round Connector System & Pin And Socket | Part Number: 1703014-1 | Internal Number: 1703014-1 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
17-13 AWG 1.5 mm Locking Latch Crimp Terminal Pin Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | 1.5mm System Series |
RoHS: | Unknown |
Product Range | 1.5mm System Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1.5mm System Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1703014-1?
Additional datasheets, footprints and schematics for 1703014-1 are listed on our Part Details page. You can also find images and similar parts to 1703014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703014-1 fall under?
The 1703014-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703014-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703014-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1703014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703014-1 often in real-time on the comparison pages.
What if I can't find stock of 1703014-1?
You can fill out our help required form which you can use to request a quote for 1703014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.