Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.42
|
304
in stock
|
Buy Now | |
TE Store
from US$3.13
|
4,077
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
304
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
304
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$2.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .55in |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | 2.03mm, .08in |
Connector Length | 1.46in, 37.08mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Quantity | 80 |
Packaging Method | Tray |
実装方法 | Tray |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .174in, 4.42mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
A/L UNIV HDR 14P ACT PIN Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 14 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1658694-7 | Internal Number: 1658694-7 | TE Connectivity | TE Store |
100X100 Hdr 2X007P Vrt Pfit Rohs Compliant: Yes |Amp Te Connectivity 1658694-7 | Newark Electronics |
100X100 HDR 2X007P VRT PFIT | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 14P ACT PIN | Distrelec |
Conn Ejector Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 14P ACT PIN, Ribbon Cable Connectors | TE Connectivity 1658694-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1658694-7?
Additional datasheets, footprints and schematics for 1658694-7 are listed on our Part Details page. You can also find images and similar parts to 1658694-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658694-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658694-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658694-7 fall under?
The 1658694-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658694-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658694-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658694-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658694-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658694-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658694-7 often in real-time on the comparison pages.
What if I can't find stock of 1658694-7?
You can fill out our help required form which you can use to request a quote for 1658694-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.