Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1364126,
4-16211-7591 |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
129
in stock
|
Buy Now | |
Heilind Electronics
from US$8.04
|
2,098
in stock
|
Buy Now | |
TTI Europe
from US$3.82
|
1,500
in stock
|
Buy Now | |
TE Store
from US$6.92
|
518
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.04
|
419
in stock
|
Buy Now | |
element14
from US$5.38
|
116
in stock
|
Buy Now | |
Farnell
from US$5.28
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$8.44
|
68
in stock
|
Buy Now | |
Conrad
from US$9.09
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
1
in stock
|
Buy Now | |
RS Americas
from US$6.59
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.02
|
-
|
Buy Now | |
Avnet America
from US$5.03
|
-
|
Buy Now | |
Avnet Asia
from US$5.79
|
-
|
Buy Now | |
Boersig
from US$5.91
|
-
|
Buy Now | |
Carlton-Bates
from US$6.52
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Material | Steel |
Number of Positions | 62 |
Contact Size | 22 |
Centerline (Pitch) | 2.41mm, .095in |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22RCPTSIZE 462 POSN | Heilind Electronics |
62P DSUB REC SIZE 4 UL94V-0 | TTI Europe |
HDP-22,RCPT,SIZE 4,62 POSN Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Contact Size: Size 22 Connector Shell Size: 4 Receptacle Cable-to-Cable 62 Size 22 | Crimp D-Sub Connector | Part Number: 1658684-1 | Internal Number: 1658684-1 | Alias Number: 1364126 | TE Connectivity | TE Store |
AMPLIMITE HDP22 d-sub cable socket,62way | RS |
SOCKET, D, HIGH DENSITY, 62WAY | element14 |
D Sub Shell, Receptacle, 62 Position, Steel | Newark Electronics |
D-Sub High Density Connectors RECP 62P GRND | Rapid Electronics |
D-SUB socket | Conrad |
Conn D-Sub Cable Socket 62Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 1658684-1 | RS Americas |
HDP22 Series 62 Position Crimp Contact Socket D-Sub Cable Connector | Future Electronics |
Conn Housing RCP 62 POS Crimp ST | Avnet America |
AMPLIMITE HDP-22 1658684-1 Subminiature D Connector, 62 pos., 2.72x0.42x0.49 in., 28-22 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 62Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 4 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Contact Resistance | 15mohm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1658684-1?
Additional datasheets, footprints and schematics for 1658684-1 are listed on our Part Details page. You can also find images and similar parts to 1658684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658684-1 fall under?
The 1658684-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658684-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658684-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 1658684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658684-1 often in real-time on the comparison pages.
What if I can't find stock of 1658684-1?
You can fill out our help required form which you can use to request a quote for 1658684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.