Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7593 |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.15
|
249
in stock
|
Buy Now | |
Heilind Electronics
from US$5.47
|
16,519
in stock
|
Buy Now | |
element14
from US$4.51
|
5,019
in stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
4,840
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
4,450
in stock
|
Buy Now | |
Farnell
from US$4.79
|
3,560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.47
|
2,753
in stock
|
Buy Now | |
RS Americas
from US$3.55
|
1,297
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
989
in stock
|
Buy Now | |
TE Store
from US$6.24
|
426
in stock
|
Buy Now | |
Distrelec
from US$5.30
|
181
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
6
in stock
|
Buy Now | |
Future Electronics
from US$4.84
|
-
|
Buy Now | |
Avnet Asia
from US$4.76
|
-
|
Buy Now | |
Boersig
from US$4.59
|
-
|
Buy Now | |
TTI Europe
from US$3.37
|
-
|
Buy Now | |
Sager
from US$4.87
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Glass-Filled Nylon |
Number of Positions | 62 |
Contact Size | 22 |
Centerline (Pitch) | 2.41mm, .095in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 300 |
Connector System | Cable-to-Cable |
Grade | Standard |
Grounding Indents | With |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 4 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Front Metal Shell |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22PLUGSIZE 462 POSN | Heilind Electronics |
PLUG, D, HIGH DENSITY, 62WAY | element14 |
HDP-22 PLUG SIZE 4 62 POSN | Rapid Electronics |
D SUB HOUSING, PLUG, 4 SZ, 62POS | Farnell |
D-Sub Connector Cable Plug, 62Pos, CrimpSnap 22AWG Metal Shell, HDP-22Series | TE Connectivity 1658673-1 | RS Americas |
D Sub Shell, Plug, Size 4, Steel | Newark Electronics |
HDP-22,PLUG,SIZE 4,62 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 62 Contact Size: Size 22 Connector Shell Size: 4 Plug Cable-to-Cable 62 Size 22 | D-Sub Crimp: Plug & Signal & 62 Posn & Pin Size 22 & Shell Size 4 | Part Number: 1658673-1 | Internal Number: 1658673-1 | Alias Number: 4-16211-7593 | TE Connectivity | TE Store |
AMPLIMITE HDP-22 d-sub cable plug,62 pin | RS |
TE Connectivity - AMP High Density D-Sub Connector, Plug, DC-62, Crimp | Distrelec |
Conn Housing PL 62 POS Crimp ST | Avnet America |
HDP22 Series 62 Position Crimp Contact Plug D-Sub Cable Connector | Future Electronics |
D-Sub High Density Connectors PLUG 62P GRND INDNTS | Sager |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 62Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 4 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Contact Resistance | 15mohm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1658673-1?
Additional datasheets, footprints and schematics for 1658673-1 are listed on our Part Details page. You can also find images and similar parts to 1658673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658673-1 fall under?
The 1658673-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658673-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658673-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1658673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658673-1 often in real-time on the comparison pages.
What if I can't find stock of 1658673-1?
You can fill out our help required form which you can use to request a quote for 1658673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.