Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.97
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$16.31
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$19.09
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
42
in stock
|
Buy Now | |
Farnell
from US$19.77
|
34
in stock
|
Buy Now | |
Future Electronics
from US$10.45
|
-
|
Buy Now | |
Avnet America
from US$10.48
|
-
|
Buy Now | |
RS Americas
from US$14.39
|
-
|
Buy Now | |
element14
from US$10.47
|
-
|
Buy Now | |
Boersig
from US$11.28
|
-
|
Buy Now | |
TE Store
from US$15.77
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Insert Material | Nylon |
Shell Material | Steel |
Shield Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 62 |
Contact Size | 22 |
Cable Insulation Diameter Range | 8.59 – 14.28mm |
Centerline (Pitch) | 2.41mm, .095in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | 4-40 Screwlock |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Connectors Dsub C62P Crimp Kit Rohs Compliant: Yes |Amp Te Connectivity 5748471-1 | Newark Electronics |
D-Sub High Density Connectors DSUB C62P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITPLUG62PHDP-22SHLD HDWRE | Distrelec |
D SUB HOUSING, PLUG, DC SZ, 62POS | Farnell |
HDP22 Series 62 Position Crimp Contact Shielded Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 62 POS 2.41mm Crimp ST Cable Mount Bulk | Avnet America |
KIT, PLUG,62P, HDP-22,SHLD HDWRE, Crimp D-Sub Connectors | TE Connectivity 5748471-1 | RS Americas |
Special Order: KIT,PLUG,62P,HDP-22,SHLD HDWRE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 62 Contact Size: Size 22 Connector Shell Size: 4 Plug Cable-to-Cable 62 Size 22 | D-Sub Crimp: Plug & Signal & 62 Posn & Pin Size 22 & Shell Size 4 | Part Number: 5748471-1 | Internal Number: 5748471-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5748471-1?
Additional datasheets, footprints and schematics for 5748471-1 are listed on our Part Details page. You can also find images and similar parts to 5748471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748471-1 fall under?
The 5748471-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748471-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748471-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5748471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748471-1 often in real-time on the comparison pages.
What if I can't find stock of 5748471-1?
You can fill out our help required form which you can use to request a quote for 5748471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.