Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Insert Material | Glass-Filled Nylon |
Number of Positions | 62 |
Contact Size | 22 |
Cable Insulation Diameter Range | 8.59 – 14.28mm |
Centerline (Pitch) | .095in, 2.41mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Carton |
Product Type | Connector |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Size | 4 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug Assy,62P,hdp-22,cn |Amp Te Connectivity 6658293-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6658293-1?
Additional datasheets, footprints and schematics for 6658293-1 are listed on our Part Details page. You can also find images and similar parts to 6658293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6658293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6658293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6658293-1 fall under?
The 6658293-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6658293-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6658293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6658293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6658293-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6658293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6658293-1 often in real-time on the comparison pages.
What if I can't find stock of 6658293-1?
You can fill out our help required form which you can use to request a quote for 6658293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.