Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
233
in stock
|
Buy Now | |
Heilind Electronics
from US$4.92
|
22,947
in stock
|
Buy Now | |
element14
from US$5.74
|
10,613
in stock
|
Buy Now | |
Farnell
from US$5.03
|
5,979
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.92
|
3,824
in stock
|
Buy Now | |
RS Americas
from US$3.93
|
796
in stock
|
Buy Now | |
TE Store
from US$7.57
|
765
in stock
|
Buy Now | |
TTI Europe
from US$4.69
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
469
in stock
|
Buy Now | |
Distrelec
from US$5.62
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$8.91
|
38
in stock
|
Buy Now | |
Conrad
from US$8.03
|
15
in stock
|
Buy Now | |
Boersig
from US$6.52
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.31
|
7
in stock
|
Buy Now | |
Future Electronics
from US$5.57
|
-
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now | |
Avnet Asia
from US$6.42
|
-
|
Buy Now | |
Sager
from US$5.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 78 |
Contact Size | 22 |
Centerline (Pitch) | 2.41mm, .095in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 225 |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector Style | Plug |
Grounding Indents | With |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Front Metal Shell |
Shell Size | 5 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22PLUGSIZE 578 POSN | Heilind Electronics |
PLUG, CRIMP, 78WAY | element14 |
Conn D-Sub Cable Plug 78Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 1658674-1 | RS Americas |
HDP-22,PLUG,SIZE 5,78 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Contact Size: Size 22 Connector Shell Size: 5 Plug Cable-to-Cable 78 Size 22 | Crimp D-Sub Connector | Part Number: 1658674-1 | Internal Number: 1658674-1 | TE Connectivity | TE Store |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
AMPLIMITE HDP-22 d-sub cable plug,78 pin | RS |
TE Connectivity - AMP High Density D-Sub Connector, Plug, DD-78, Crimp | Distrelec |
D-SUB pin strip | Conrad |
HDP22 Series 78 Position Crimp Contact Plug D-Sub Cable Connector | Future Electronics |
Conn Housing PL 78 POS Crimp ST | Avnet America |
D-Sub High Density Connectors PLUG 78P GRND INDNTS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 5 |
Product Range | - |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
D Sub Shell Size | DD |
Flammability Rating | UL 94V-0 |
Where can I find additional details, specifications and documents for a 1658674-1?
Additional datasheets, footprints and schematics for 1658674-1 are listed on our Part Details page. You can also find images and similar parts to 1658674-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658674-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658674-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658674-1 fall under?
The 1658674-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658674-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658674-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658674-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658674-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1658674-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658674-1 often in real-time on the comparison pages.
What if I can't find stock of 1658674-1?
You can fill out our help required form which you can use to request a quote for 1658674-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.