Insert Material | Nylon |
---|---|
Shield Plating Material | Tin |
Shell Material | Steel |
Shield Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 78 |
Contact Size | 22 |
Cable Insulation Diameter Range | 8.59 – 12.45mm |
Centerline (Pitch) | .095in, 2.41mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shell Size | 5 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
HDP22 Series 78 Position Crimp Contact Shielded Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 78 POS 2.41mm Crimp ST Cable Mount Bulk | Avnet America |
KIT, PLUG,78P, HDP-22,SHLD HDWRE, Crimp D-Sub Connectors | TE Connectivity 5748472-1 | RS Americas |
Special Order: KIT,PLUG,78P,HDP-22,SHLD HDWRE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Contact Size: Size 22 Connector Shell Size: 5 Plug Cable-to-Cable 78 Size 22 | Crimp D-Sub Connector | Part Number: 5748472-1 | Internal Number: 5748472-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5748472-1?
Additional datasheets, footprints and schematics for 5748472-1 are listed on our Part Details page. You can also find images and similar parts to 5748472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748472-1 fall under?
The 5748472-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748472-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748472-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5748472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748472-1 often in real-time on the comparison pages.
What if I can't find stock of 5748472-1?
You can fill out our help required form which you can use to request a quote for 5748472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.