Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.27
|
61
in stock
|
Buy Now | |
TE Store
from US$23.59
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
42
in stock
|
Buy Now | |
Conrad
from US$35.28
|
22
in stock
|
Buy Now | |
RS Americas
from US$28.01
|
3
in stock
|
Buy Now | |
Future Electronics
from US$16.58
|
-
|
Buy Now | |
Avnet America
from US$16.62
|
-
|
Buy Now | |
element14
from US$22.46
|
-
|
Buy Now | |
Avnet Asia
from US$19.13
|
-
|
Buy Now | |
Boersig
from US$19.50
|
-
|
Buy Now | |
Farnell
from US$10.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Material | Steel |
Insert Material | Glass Filled PBT/Nylon |
Shell Plating Material | Tin |
Shield Plating Material | Tin |
Number of Positions | 78 |
Contact Size | 22 |
Cable Insulation Diameter Range | 8.59 – 12.45mm |
Centerline (Pitch) | .095in, 2.41mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | There is a maximum Cable O.D. of 14.27 [.562] for Shielding Enclosure Expansion Tool 58241-2., Components shipped unassembled, each part bulk-packaged., Expansion Tool P/N 58241-2 is for use with Cable with a Maximum Outer Diameter of 14.28 [.562] . |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shell Type | Full Metal Shell |
Shielded | Yes |
Sealable | No |
Grade | Standard |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Shell Size | 5 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KIT,PLUG,78P,HDP-22,SHLD ENCLS Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Contact Size: Size 22 Connector Shell Size: 5 Plug Cable-to-Cable 78 Size 22 | Crimp D-Sub Connector | Part Number: 5748477-1 | Internal Number: 5748477-1 | TE Connectivity | TE Store |
AMPLIMITE HDP-22 d-sub cable plug,78 pin | RS |
Hd D-Sub Housing, Plug, 78Pos, Steel | Newark Electronics |
D-SUB pin strip | Conrad |
Conn, D-Sub, Cable Plug,78Pos, STR, HDP-22Series, CrimpSnap,22AWG, ShieldingEncl.Kit | TE Connectivity 5748477-1 | RS Americas |
HDP22 Series 78 Position Crimp Contact Shielded Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 78 POS Crimp ST Bulk | Avnet America |
D-SUB HOUSING, PLUG, 78POS, DD, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | HDP-22 Series |
RoHS: | Unknown |
No. of Contacts | 78Contacts |
---|---|
Gender | Plug |
Contact Termination Type | - |
D Sub Shell Size | - |
Product Range | HDP-22 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 5748477-1?
Additional datasheets, footprints and schematics for 5748477-1 are listed on our Part Details page. You can also find images and similar parts to 5748477-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748477-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748477-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748477-1 fall under?
The 5748477-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748477-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748477-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748477-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748477-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Conrad and RS Americas have stock available or on a lead time for 5748477-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748477-1 often in real-time on the comparison pages.
What if I can't find stock of 5748477-1?
You can fill out our help required form which you can use to request a quote for 5748477-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.