Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.68
|
269
in stock
|
Buy Now | |
Heilind Electronics
from US$9.76
|
932
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$8.14
|
675
in stock
|
Buy Now | |
element14
from US$7.76
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$10.26
|
319
in stock
|
Buy Now | |
TE Store
from US$11.48
|
264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.76
|
182
in stock
|
Buy Now | |
Distrelec
from US$7.99
|
61
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.43
|
2
in stock
|
Buy Now | |
Future Electronics
from US$7.85
|
-
|
Buy Now | |
RS Americas
from US$10.39
|
-
|
Buy Now | |
Boersig
from US$9.18
|
-
|
Buy Now | |
Sager
from US$8.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shield Plating Material | Steel |
Shell Plating Material | Tin |
Shell Material | Steel |
Shield Material | Steel |
Number of Positions | 78 |
Contact Size | 22 |
Housing Material | Nylon GF |
Centerline (Pitch) | 2.41mm, .095in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 225 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22RCPTSIZE 578 POSN | Heilind Electronics |
HDP-22 RCPT SIZE 5 78 POSN | Rapid Electronics |
CONNECTOR, D SUB, HIGH DENSITY | element14 |
D SUB HOUSING, RCPT, 5 SZ, 78POS | Farnell |
D Sub Shell, Receptacle, 78 Position, Steel | Newark Electronics |
HDP-22,RCPT,SIZE 5,78 POSN Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Contact Size: Size 22 Connector Shell Size: 5 Receptacle Cable-to-Cable 78 Size 22 | Crimp D-Sub Connector | Part Number: 1658685-1 | Internal Number: 1658685-1 | TE Connectivity | TE Store |
TE Connectivity - AMP High Density D-Sub Connector, Socket, DD-78, Crimp | Distrelec |
Conn Housing RCP 78 POS Crimp ST | Avnet America |
HDP22 Series 78 Position Crimp Contact Socket D-Sub Cable Connector | Future Electronics |
Conn D-Sub Cable Socket 78Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 1658685-1 | RS Americas |
D-Sub High Density Connectors RECP 78P GRND INDNTS | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 5 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1658685-1?
Additional datasheets, footprints and schematics for 1658685-1 are listed on our Part Details page. You can also find images and similar parts to 1658685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658685-1 fall under?
The 1658685-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658685-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658685-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 1658685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658685-1 often in real-time on the comparison pages.
What if I can't find stock of 1658685-1?
You can fill out our help required form which you can use to request a quote for 1658685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.