Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
---|---|
Color | Black |
Strain Relief Part Number | 747275-1 |
Cover Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 37 |
Preloaded | Yes |
Contact Current Rating (Max) | 1.25A |
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Enclosure | Without |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.77mm, .0545in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Threaded Insert Plating Material | Zinc |
Mounting Angle | Straight |
Threaded Insert Material | Steel |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-1 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Connector Style | Receptacle |
Shell Type | All Plastic |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Grade | Standard |
Shielded | Yes |
Profile | Low |
Sealable | No |
Grounding Indents | Without |
Thread Type | Standard |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 POS HDF RCPT, AP Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658609-1 | Internal Number: 1658609-1 | TE Connectivity | TE Store |
37 Pos Hdf Rcpt, Ap |Amp Te Connectivity 1658609-1 | Newark Electronics |
Conn D-Subminiature SKT 37 POS 2.54mm IDT RA Cable Mount 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1658609-1?
Additional datasheets, footprints and schematics for 1658609-1 are listed on our Part Details page. You can also find images and similar parts to 1658609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658609-1 fall under?
The 1658609-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658609-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658609-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1658609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658609-1 often in real-time on the comparison pages.
What if I can't find stock of 1658609-1?
You can fill out our help required form which you can use to request a quote for 1658609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.