Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shielded | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Size | 4 |
Connector Style | Plug |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
HDE20 Series 37 Position Plug Plastic Shell Discrete Wire IDC D-Sub | Future Electronics |
Conn D-Subminiature PIN 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 745215-7?
Additional datasheets, footprints and schematics for 745215-7 are listed on our Part Details page. You can also find images and similar parts to 745215-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745215-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745215-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745215-7 fall under?
The 745215-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745215-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745215-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745215-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745215-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 745215-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745215-7 often in real-time on the comparison pages.
What if I can't find stock of 745215-7?
You can fill out our help required form which you can use to request a quote for 745215-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.