Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.09
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$18.44
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$19.70
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
5
in stock
|
Buy Now | |
RS Americas
from US$17.76
|
3
in stock
|
Buy Now | |
Avnet America
from US$12.55
|
-
|
Buy Now | |
TE Store
from US$19.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Insert Material | Zinc |
Plastic | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Preloaded | Yes |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Package |
Packaging Quantity | 56 |
Profile | Standard |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Shell Size | 4 |
Connector Style | Plug |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Dsub C37P Ra590 Rohs Compliant: Yes |Amp Te Connectivity 5747470-2 | Newark Electronics |
D-Sub Standard Connectors DSUB C37P RA590 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
Conn D-Sub PCB Plug 37Pos RTAng HD-20Series 20AWG All PlasticShell | TE Connectivity 5747470-2 | RS Americas |
Conn D-Subminiature PL 37 POS 2.75mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Special Order: HD-20 PLUG 37P RA 590 Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 5747470-2 | Internal Number: 5747470-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5747470-2?
Additional datasheets, footprints and schematics for 5747470-2 are listed on our Part Details page. You can also find images and similar parts to 5747470-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747470-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747470-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747470-2 fall under?
The 5747470-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747470-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747470-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747470-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747470-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 5747470-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747470-2 often in real-time on the comparison pages.
What if I can't find stock of 5747470-2?
You can fill out our help required form which you can use to request a quote for 5747470-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.