Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.35
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
191
in stock
|
Buy Now | |
Distrelec
from US$19.42
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$15.01
|
-
|
Buy Now | |
Avnet America
from US$13.52
|
-
|
Buy Now | |
Boersig
from US$15.87
|
-
|
Buy Now | |
TE Store
from US$20.97
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Female Screwlock Plating Material | Nickel over Copper Flash |
Female Screwlock Material | Brass |
Plastic | Yes |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Shell Size | 4 |
Grounding Straps | Without |
Grounding Indents | Without |
Sealable | No |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .17in, 4.32mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors HD-20 37P PLUG 441 | Rapid Electronics |
TE Connectivity 37 PLUG SP/AP SCRLK D Subminiature Connector 37 Contact(s) Male 0.109 inch Pitch Solder Terminal %234-40 Plug | Distrelec |
D SUB CONN, PLUG, 37POS, DC, SOLDER | Farnell |
D Sub Connector, Standard, 37Pos, Plug | Newark Electronics |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Special Order: 37 PLUG SP/AP SCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 745074-4 | Internal Number: 745074-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745074-4?
Additional datasheets, footprints and schematics for 745074-4 are listed on our Part Details page. You can also find images and similar parts to 745074-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745074-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745074-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745074-4 fall under?
The 745074-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745074-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745074-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745074-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745074-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 745074-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745074-4 often in real-time on the comparison pages.
What if I can't find stock of 745074-4?
You can fill out our help required form which you can use to request a quote for 745074-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.