Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A90239-000,
AMPS-0-0165565-1 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
8,500
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
33,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
32,161
in stock
|
Buy Now | |
element14
from US$0.54
|
31,581
in stock
|
Buy Now | |
Farnell
from US$0.52
|
31,581
in stock
|
Buy Now | |
TE Store
from US$1.12
|
8,606
in stock
|
Buy Now | |
Boersig
from US$0.54
|
7,294
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
6,974
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
3,280
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
2,374
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
2,092
in stock
|
Buy Now | |
Conrad
from US$0.84
|
394
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
176
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 592 – 2960CMA |
Overall Length | .779in, 19.8mm |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | No |
Insulated | Yes |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
PIDG FASTON FEMALE AWG22-15 | TTI Europe |
Terminal, Female Disconnect, 2.79Mm, Red | Newark Electronics |
CRIMP TERMINAL, SPADE, PIDG, 3.7MM, RED | element14 |
2,8 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 2960 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 165565-1 | Internal Number: 165565-1 | Alias Number: A90239-000 | TE Connectivity | TE Store |
PIDG 2.8 RECEPTACLE RED BRASS | RS |
2,8 PIDG FASTON REC | Heilind Electronics |
PIDG Series AWG 22-16 Non-Mating End Insulated Tin Receptacle Assembly | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Terminals 2 8 PIDG FASTON REC | Rapid Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Socket | Distrelec |
PIDG FASTON .250 SER Redinsulated Crimp RECP,2.79x0.51mm,22 to 16AWG, Tin Plated | TE Connectivity 165565-1 | RS Americas |
Quick Disconnect Terminal 16-22AWG RCP 19.8mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165565-1?
Additional datasheets, footprints and schematics for 165565-1 are listed on our Part Details page. You can also find images and similar parts to 165565-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165565-1 fall under?
The 165565-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165565-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165565-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165565-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165565-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 165565-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165565-1 often in real-time on the comparison pages.
What if I can't find stock of 165565-1?
You can fill out our help required form which you can use to request a quote for 165565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.