Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0165410-0,
EM0261-000 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Conrad
from US$1.92
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .185g |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .256in, 6.5mm |
Overall Length | 28.5mm, 1.12in |
Wire Size | 15.5 – 13.5AWG, 1.5 – 2.5mm², 2960 – 4934CMA |
Wire Insulation Diameter | .154in, 3.9mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.9mm, .154in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Sealable | No |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Insulated Ring Tongue For Stud M6 |Amp Te Connectivity 165410 | Newark Electronics |
Ring Tongue Terminal 13.5-15.5AWG 28mm 11mm Tin Strip | Avnet America |
P.G.Ring Din | TE Connectivity 165410 | RS Americas |
TE Connectivity P.G.RING DIN Terminals P.G.RING DIN | Distrelec |
Special Order: P.G.RING DIN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 15.5 – 13.5 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 2960 – 4934 CMA Stud Size: M6 Closed Ring Tongue Terminal 15.5 – 13.5 AWG 1.5 – 2.5 mm² 2960 – 4934 CMA | Ring Terminal | Part Number: 165410 | Internal Number: 165410 | Alias Number: AMP-0-0165410-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165410?
Additional datasheets, footprints and schematics for 165410 are listed on our Part Details page. You can also find images and similar parts to 165410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165410 fall under?
The 165410 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165410 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165410 you can contact the distributor directly for product support, shipping queries etc.
Is the 165410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165410 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 165410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165410 often in real-time on the comparison pages.
What if I can't find stock of 165410?
You can fill out our help required form which you can use to request a quote for 165410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.