Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .185g |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.9mm, .154in |
Stud Diameter | .171in, 4.3mm |
Wire Insulation Diameter | 3.9mm, .154in |
Overall Length | .904in, 23mm |
Wire Size | 15.5 – 13.5AWG, 1.5 – 2.5mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | M4, #4 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 13.5-15.5AWG Tin Strip | Avnet America |
Pg, Ring, 1.5 - 2.5, M4, Din | TE Connectivity 165408 | RS Americas |
Where can I find additional details, specifications and documents for a 165408?
Additional datasheets, footprints and schematics for 165408 are listed on our Part Details page. You can also find images and similar parts to 165408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165408 fall under?
The 165408 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165408 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165408 you can contact the distributor directly for product support, shipping queries etc.
Is the 165408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165408 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, RS Americas and Boersig have stock available or on a lead time for 165408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165408 often in real-time on the comparison pages.
What if I can't find stock of 165408?
You can fill out our help required form which you can use to request a quote for 165408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.