Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165305-0,
D55748-000 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
2,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,480
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$29.59
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
TE Store
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10.5mm |
Barrel Inside Diameter | .142in, 3.607mm |
Overall Length | 1.189in, 30.201mm |
Wire Size | 4 – 6mm², 12 – 10AWG, 10383.311 – 16511.77CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 500 |
Insulated | No |
Sealable | No |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-101 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals SOLIS DIN 4.0-6.0 R M10 | Rapid Electronics |
TE Connectivity - AMP SOLIS DIN 4.0-6.0 R M10 | Distrelec |
Solis Din 4.0-6.0 R M10 Rohs Compliant: Yes |Amp Te Connectivity 165305 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 18mm Tin Strip | Avnet America |
Special Order: SOLIS DIN 4.0-6.0 R M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 10383.311 – 16511.77 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 4 – 6 mm² 10383.311 – 16511.77 CMA | Ring Terminal | Part Number: 165305 | Internal Number: 165305 | Alias Number: AMPS-0-0165305-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165305?
Additional datasheets, footprints and schematics for 165305 are listed on our Part Details page. You can also find images and similar parts to 165305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165305 fall under?
The 165305 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165305 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165305 you can contact the distributor directly for product support, shipping queries etc.
Is the 165305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165305 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 165305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165305 often in real-time on the comparison pages.
What if I can't find stock of 165305?
You can fill out our help required form which you can use to request a quote for 165305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.