Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165301-0,
A29701-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,096
in stock
|
Buy Now | |
element14
from US$0.23
|
6,934
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,934
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
3,700
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
3,700
in stock
|
Buy Now | |
Boersig
from US$0.27
|
3,260
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Sager
from US$291.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .142in, 3.607mm |
Stud Diameter | 4.3mm, .169in |
Wire Size | 4 – 6mm², 12 – 10AWG, 10383.311 – 16511.77CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.237mm, .718in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Shape Description | RING-101 |
Stud Size | M4 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, M4, 10Awg | Newark Electronics |
RING TERM, M4, UNINSLTD, 6MM2, 10AWG | element14 |
Terminals SOLIS DIN 4.0-7 | Rapid Electronics |
TE Connectivity - AMP SOLIS DIN 4.0-6.0 R M4 | Distrelec |
Ring terminal, SOLISTRAND, M4, 12-10 AWG | RS |
Ring Tongue Terminal 10-12AWG 18mm 8mm Tin Strip | Avnet America |
Ring terminal, SOLISTRAND, M4, 12-10 AWG | TE Connectivity 165301 | RS Americas |
Special Order: SOLIS DIN 4.0-6.0 R M4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 10383.311 – 16511.77 CMA Stud Size: M4 Closed Ring Tongue Terminal 12 – 10 AWG 4 – 6 mm² 10383.311 – 16511.77 CMA | Ring Terminal | Part Number: 165301 | Internal Number: 165301 | Alias Number: A29701-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Terminal Blocks 1P 600VAC/DC Pwr Dist Block | Sager |
Where can I find additional details, specifications and documents for a 165301?
Additional datasheets, footprints and schematics for 165301 are listed on our Part Details page. You can also find images and similar parts to 165301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165301 fall under?
The 165301 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165301 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165301 you can contact the distributor directly for product support, shipping queries etc.
Is the 165301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 165301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165301 often in real-time on the comparison pages.
What if I can't find stock of 165301?
You can fill out our help required form which you can use to request a quote for 165301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.