Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165299-0,
E22647-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$29.79
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .012g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .256in, 6.5mm |
Overall Length | 21.895mm, .862in |
Tongue Thickness | .79mm, .031in |
Wire Size | 4108.69 – 6528.45CMA, 1.5 – 2.5mm², 16 – 14AWG |
Barrel Inside Diameter | .091in, 2.311mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M6 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Solis Din 1.5-2.5 R M6 Rohs Compliant: Yes |Amp Te Connectivity 165299 | Newark Electronics |
Ring Tongue Terminal 13.5-17AWG 21.5mm 11mm Tin Strip | Avnet America |
Special Order: SOLIS DIN 1.5-2.5 R M6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 4108.69 – 6528.45 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.5 – 2.5 mm² 4108.69 – 6528.45 CMA | Ring Terminal | Part Number: 165299 | Internal Number: 165299 | Alias Number: AMPS-0-0165299-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165299?
Additional datasheets, footprints and schematics for 165299 are listed on our Part Details page. You can also find images and similar parts to 165299 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165299 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165299 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165299 fall under?
The 165299 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165299 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165299 you can contact the distributor directly for product support, shipping queries etc.
Is the 165299 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165299 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 165299.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165299 often in real-time on the comparison pages.
What if I can't find stock of 165299?
You can fill out our help required form which you can use to request a quote for 165299 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.