Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165297-0,
E23791-000 |
Prices starting from US$0.14
Weight per Piece | .009g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 4108.69 – 6528.45CMA, 1.5 – 2.5mm², 16 – 14AWG |
Barrel Inside Diameter | .091in, 2.311mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 16.383mm, .645in |
Stud Diameter | 4.3mm, .169in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | M4 |
Shape Description | RING-101 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Solis Din 1.5-2.5 R M4 Rohs Compliant: Yes |Amp Te Connectivity 165297 | Newark Electronics |
Ring Tongue Terminal 13.5-17AWG 16mm 8mm Tin Strip | Avnet America |
Terminals SOLIS DIN 1.5-2.5 R M4 | RS Americas |
TE Connectivity - AMP SOLIS DIN 1.5-2.5 R M4 | Distrelec |
Where can I find additional details, specifications and documents for a 165297?
Additional datasheets, footprints and schematics for 165297 are listed on our Part Details page. You can also find images and similar parts to 165297 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165297 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165297 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165297 fall under?
The 165297 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165297 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165297 you can contact the distributor directly for product support, shipping queries etc.
Is the 165297 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165297 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 165297.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165297 often in real-time on the comparison pages.
What if I can't find stock of 165297?
You can fill out our help required form which you can use to request a quote for 165297 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.