Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42932-7448 |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.03
|
7,072
in stock
|
Buy Now | |
Newark Electronics
from US$10.12
|
7,072
in stock
|
Buy Now | |
Rapid Electronics
from US$9.75
|
7,072
in stock
|
Buy Now | |
Chip One Stop
from US$7.79
|
7,072
in stock
|
Buy Now | |
Farnell
from US$19.41
|
5,660
in stock
|
Buy Now | |
Avnet America
from US$8.13
|
-
|
Buy Now | |
RS Americas
from US$12.04
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 96 |
Number of Positions | 96 |
Rows Loaded | B, C, A |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .453in, 11.51mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Level | II |
Connector & Housing Type | Plug |
Shielded | No |
Sealable | No |
DIN Size | Standard |
Make First / Break Last | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .521in, 13.23mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors Eurocard Ver Plg 96P |Amp Te Connectivity 1-650909-4 | Newark Electronics |
DIN 41612 Connectors EUROCARD VER PLG 96P | Rapid Electronics |
TE Connectivity 096 EURO TYPE R PIN AP ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
CONN, DIN 41612, PLUG, 96POS, 2.54MM | Farnell |
Conn DIN 41612 PIN 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
096 EURO TYPE R PIN AP ASSY, Eurocard Connectors | TE Connectivity 1-650909-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-650909-4?
Additional datasheets, footprints and schematics for 1-650909-4 are listed on our Part Details page. You can also find images and similar parts to 1-650909-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-650909-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-650909-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-650909-4 fall under?
The 1-650909-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-650909-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-650909-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-650909-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-650909-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-650909-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-650909-4 often in real-time on the comparison pages.
What if I can't find stock of 1-650909-4?
You can fill out our help required form which you can use to request a quote for 1-650909-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.