Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
18,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
18,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,344
in stock
|
Buy Now | |
element14
from US$0.42
|
1,344
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,344
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Double Wire | No |
Pin Diameter | .102in, 2.6mm |
Pin Type | Formed |
Pin Style | Round |
Terminal Length | .39in, 10mm |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Terminal & Splice Type | Pin |
Material Thickness | .991mm, .039in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | .815in, 20.7mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | 338°F, 170°C |
TE 165048 PIDG Terminal Wire Pin Tin 12-10AWG | Rapid Electronics |
Wire pin terminal, SOLISTRAND,12-10 AWG | RS |
Terminal, Pin, 2.6Mm, 12-10Awg | Newark Electronics |
TERMINAL, PIN, 2.6MM, 12-10AWG | element14 |
Wire Pin 10-12AWG M 20.6mm 2.6mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Pin Conn,12 to 10 AWG,2.6mm Pin Diameter | TE Connectivity 165048 | RS Americas |
Special Order: SOLIS 12-10 WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Pin 2.6 mm .102" 12 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165048 | Internal Number: 165048 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.6mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Copper |
Overall Length | 20.7mm |
Pin Length | 10mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 165048?
Additional datasheets, footprints and schematics for 165048 are listed on our Part Details page. You can also find images and similar parts to 165048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165048 fall under?
The 165048 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165048 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165048 you can contact the distributor directly for product support, shipping queries etc.
Is the 165048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165048 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 165048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165048 often in real-time on the comparison pages.
What if I can't find stock of 165048?
You can fill out our help required form which you can use to request a quote for 165048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.