Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 13 |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Connector Height | 6.35mm |
コネクタの高さ | 6.35mm |
Connector Length | 2.027in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Entry Configuration | Left End Open |
Housing Material | Nylon - GF |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
13P SL156 HSG W/O LCK RAMP Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 13 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 13 | Receptacle Housing: Wire-To-Board & Mating Alignment & Sl 156 | Part Number: 1-640251-3 | Internal Number: 1-640251-3 | .156" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 13 Position, 3.96Mm | Newark Electronics |
Conn Housing RCP 13 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Circular Connector, 13P SL156 HSG W/O LCK RAMP SL-156 Series | TE Connectivity 1-640251-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640251-3?
Additional datasheets, footprints and schematics for 1-640251-3 are listed on our Part Details page. You can also find images and similar parts to 1-640251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640251-3 fall under?
The 1-640251-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-640251-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640251-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-640251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640251-3 often in real-time on the comparison pages.
What if I can't find stock of 1-640251-3?
You can fill out our help required form which you can use to request a quote for 1-640251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.