Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.93
|
794
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
794
in stock
|
Buy Now | |
Rapid Electronics
from US$5.07
|
794
in stock
|
Buy Now | |
Chip One Stop
from US$5.44
|
794
in stock
|
Buy Now | |
Farnell
from US$10.27
|
640
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Power Positions | 13 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Length | 51.51mm, 2.028in |
Mating Post Length | .4in, 10.16mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Height | 10.79mm, .425in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | 3.96mm, .156in |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 250 |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
13P Mta156 Hdr Assy Fl/St 15Au |Amp Te Connectivity 1-641119-3 | Newark Electronics |
TE Connectivity 13P MTA156 HDR ASSY FL/ST 15AU Headers & | Distrelec |
CONNECTOR, HEADER, 13POS, 1ROW, 3.96MM | Farnell |
Conn Wire to Board HDR 13 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-641119-3?
Additional datasheets, footprints and schematics for 1-641119-3 are listed on our Part Details page. You can also find images and similar parts to 1-641119-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641119-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641119-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641119-3 fall under?
The 1-641119-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641119-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641119-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641119-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641119-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-641119-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641119-3 often in real-time on the comparison pages.
What if I can't find stock of 1-641119-3?
You can fill out our help required form which you can use to request a quote for 1-641119-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.