Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
30,000
in stock
|
Buy Now | |
Farnell
from US$1.18
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 26 – 24AWG, .12 – .24mm² |
Test Current | 13A |
Agency/Standard | UL |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts 062 Soc.ass. Typ3+ |Amp Te Connectivity 163091-9 | Newark Electronics |
Standard Circular Contacts 062 SOC.ASS. TYP3+ | Rapid Electronics |
TE Connectivity 062 SOC.ASS. TYP3+ Connector Accessory 0 | Distrelec |
CONTACT, SOCKET, CRIMP, 26-24AWG | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, 062 Soc.Ass. Typ3+ | TE Connectivity 163091-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 24AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 163091-9?
Additional datasheets, footprints and schematics for 163091-9 are listed on our Part Details page. You can also find images and similar parts to 163091-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163091-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163091-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163091-9 fall under?
The 163091-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163091-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163091-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 163091-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163091-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 163091-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163091-9 often in real-time on the comparison pages.
What if I can't find stock of 163091-9?
You can fill out our help required form which you can use to request a quote for 163091-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.