Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
TTI Europe
from US$1.56
|
7,200
in stock
|
Buy Now | |
Boersig
from US$1.33
|
708
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
301
in stock
|
Buy Now | |
element14
from US$1.75
|
301
in stock
|
Buy Now | |
Farnell
from US$1.59
|
301
in stock
|
Buy Now | |
Conrad
from US$1.70
|
280
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,400
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Distrelec
from US$1.33
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-24AWG, CRIMP | element14 |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CRIMP CONTACT, PIN, TYPE III+, SIZE16 | RS |
Standard Circular Contacts 062 PIN ASS. TYP3+ | Future Electronics |
Type III+ PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 26 to 24 AWG | TE Connectivity 163090-2 | RS Americas |
TE Connectivity - AMP Power Contact 062 PIN ASS. TYP3+ | Distrelec |
Where can I find additional details, specifications and documents for a 163090-2?
Additional datasheets, footprints and schematics for 163090-2 are listed on our Part Details page. You can also find images and similar parts to 163090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163090-2 fall under?
The 163090-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163090-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163090-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 163090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163090-2 often in real-time on the comparison pages.
What if I can't find stock of 163090-2?
You can fill out our help required form which you can use to request a quote for 163090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.