Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160834-2,
694190-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
26,128
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
4,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
4,355
in stock
|
Buy Now | |
Boersig
from US$0.47
|
3,592
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,808
in stock
|
Buy Now | |
TE Store
from US$0.93
|
2,721
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
2,252
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
2,211
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
926
in stock
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Overall Length | 23.54mm, .927in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG PIGGY-B FASTON | Heilind Electronics |
PIDG & PG FASTON LP, PIDG PIGGY-B FASTON | TE Connectivity 160834-2 | RS Americas |
PIDG Faston 22-15 AWG Red Insulation Support Quick Disconnect Receptacle | Future Electronics |
Terminal Piggyback Disconnect 6.35Mm Red | Newark Electronics |
PIDG PIGGY-B FASTON Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Tab & Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Pidg Piggy Back Faston Terminal | Part Number: 160834-2 | Internal Number: 160834-2 | Alias Number: 694190-000 | TE Connectivity | TE Store |
Receptacle, piggyback terminal, PIDG,red | RS |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 23.54mm 7.62mm Tin Loose Piece | Avnet America |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Plug / Socket | Distrelec |
TE Connectivity 160834-2 Insulated Receptacle Piggy Back Red 0.3 - 1.5mm² | Rapid Electronics |
TERMINAL CRIMP, PIGGYBACK 6.35MM RED | element14 |
Multi-Stack Disconnect, 22 - 15 AWG, Red, .250x.032 in. Tab, Non-Insulated, 105 deg C | Carlton-Bates |
Terminals PIDG PIGGY-B FASTON | Sager |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160834-2?
Additional datasheets, footprints and schematics for 160834-2 are listed on our Part Details page. You can also find images and similar parts to 160834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160834-2 fall under?
The 160834-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160834-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160834-2 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Boersig and Future Electronics have stock available or on a lead time for 160834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160834-2 often in real-time on the comparison pages.
What if I can't find stock of 160834-2?
You can fill out our help required form which you can use to request a quote for 160834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.