Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
No stock
|
Buy Now | |
TE Store
from US$8.58
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
17
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
element14
from US$3.77
|
-
|
Buy Now | |
Boersig
from US$3.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Insulation Sleeve Color | Gray |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 17.99mm, .708in |
Wire Insulation Diameter (Min) | .044in, 1.14mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, .518mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Operating Temperature Range | 500°F, 260°C |
TERMINAL RT PIDG PEEK STRATO 20 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .518 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 20 AWG .518 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1577625-1 | Internal Number: 1577625-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 20Awg, Gry | Newark Electronics |
AMP1577625-1 | Avnet America |
TERMINAL RT PIDG PEEK STRATO 20 AWG | TE Connectivity 1577625-1 | RS Americas |
TERMINAL, RING TONGUE, #6, 20AWG, GRY | element14 |
Where can I find additional details, specifications and documents for a 1577625-1?
Additional datasheets, footprints and schematics for 1577625-1 are listed on our Part Details page. You can also find images and similar parts to 1577625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577625-1 fall under?
The 1577625-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577625-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577625-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1577625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577625-1 often in real-time on the comparison pages.
What if I can't find stock of 1577625-1?
You can fill out our help required form which you can use to request a quote for 1577625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.