Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
13,307
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
13,272
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
13,272
in stock
|
Buy Now | |
Boersig
from US$0.53
|
11,821
in stock
|
Buy Now | |
Farnell
from US$0.95
|
10,700
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
4,314
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
3,012
in stock
|
Buy Now | |
element14
from US$0.96
|
3,012
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
179
in stock
|
Buy Now | |
Conrad
from US$1.22
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Number of Positions | 8, 10, 12 |
Cable Bundle Diameter | 12.7mm, .5in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 700 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
COVER 180 | Rapid Electronics |
TE Connectivity - AMP COVER180 | Distrelec |
BACKSHELL, RCPT/TAB HOUSINGS, NYLON 6.6 | Farnell |
COVER CABLE EXIT 180 DEG PA | TTI Europe |
Connector Backshell, Backshell, Amp Mcp Receptacle & Tab Housings, 180 Rohs Compliant: Yes |Te Connectivity 1563111-1 | Newark Electronics |
BACKSHELL, TOP ENTRY, NYLON 6.6 | element14 |
Connector Strain Relief For Heavy Duty Sealed Connector Series | Future Electronics |
Accessories: plug cover | Transfer Multisort Elektronik |
Factory colour: Black | Conrad |
Heavy Duty Sealed Connector COVER,180 | Avnet Abacus |
COVER,180 Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° With Black | Heavy Duty Sealed Connector Series Backshell | Part Number: 1563111-1 | Internal Number: 1563111-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1563111-1?
Additional datasheets, footprints and schematics for 1563111-1 are listed on our Part Details page. You can also find images and similar parts to 1563111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563111-1 fall under?
The 1563111-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1563111-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563111-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Boersig and Farnell have stock available or on a lead time for 1563111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563111-1 often in real-time on the comparison pages.
What if I can't find stock of 1563111-1?
You can fill out our help required form which you can use to request a quote for 1563111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.