Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
64,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
42,924
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
42,924
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0447
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Green |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .96in, 24.26mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 1500 |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
POSILOK BOOT MK I (GREEN) | TTI Europe |
Automotive Connectors Rcpt 1P Str .250 |Amp Te Connectivity 154719-5 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 154719-5?
Additional datasheets, footprints and schematics for 154719-5 are listed on our Part Details page. You can also find images and similar parts to 154719-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154719-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154719-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154719-5 fall under?
The 154719-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154719-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154719-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 154719-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154719-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 154719-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154719-5 often in real-time on the comparison pages.
What if I can't find stock of 154719-5?
You can fill out our help required form which you can use to request a quote for 154719-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.