Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
16,875
in stock
|
Buy Now | |
TE Store
from US$0.11
|
104,734
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Yellow |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.26mm, .96in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1500 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PL 250 REC HSG 1P NYLON YELLOW Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 154719-4 | Internal Number: 154719-4 | TE Connectivity | TE Store |
Housing 1way Rec 6.35mm Yellow Posi-Lock | RS |
Boot/Insulator For Pos-Lok Ter Rohs Compliant: Yes |Amp Te Connectivity 154719-4 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Posi-Lock Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 154719-4 | RS Americas |
Where can I find additional details, specifications and documents for a 154719-4?
Additional datasheets, footprints and schematics for 154719-4 are listed on our Part Details page. You can also find images and similar parts to 154719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154719-4 fall under?
The 154719-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154719-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 154719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154719-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 154719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154719-4 often in real-time on the comparison pages.
What if I can't find stock of 154719-4?
You can fill out our help required form which you can use to request a quote for 154719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.