Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P790862 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,650
in stock
|
Buy Now | |
element14
from US$0.48
|
2,650
in stock
|
Buy Now | |
TE Store
from US$0.25
|
229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
51
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 8mm, .315in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Typical Current Rating | 55A |
Mating Tab Thickness | .039in, 1mm |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .193 – .233in, 4.9 – 5.9mm |
Wire Size Search | 8AWG, 10mm², 7AWG, 8mm² |
Wire Size | 7 – 10mm², 9 – 7AWG |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Contact, Tab, Crimp, 7Awg Rohs Compliant: Yes |Amp Te Connectivity 1544333-1 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 7AWG | element14 |
LANGUETTE 8MM NG1 Terminal Type: Tab Mating Tab Width: 8 mm Mating Tab Width: .315 in Mating Tab Thickness: 1 mm Mating Tab Thickness: .039 in Tab 8 mm .315" 1 mm | Automotive Terminal | Part Number: 1544333-1 | Internal Number: 1544333-1 | Alias Number: P790862 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
0.315 (8 mm) Quick Connect Male 7-9 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal 7-9AWG M Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1544333-1?
Additional datasheets, footprints and schematics for 1544333-1 are listed on our Part Details page. You can also find images and similar parts to 1544333-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544333-1 fall under?
The 1544333-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544333-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544333-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544333-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544333-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 1544333-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544333-1 often in real-time on the comparison pages.
What if I can't find stock of 1544333-1?
You can fill out our help required form which you can use to request a quote for 1544333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.