Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P790861 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
220
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
22,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
678
in stock
|
Buy Now | |
element14
from US$0.35
|
678
in stock
|
Buy Now | |
Farnell
from US$0.33
|
678
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 41A |
---|---|
Mating Tab Width | 8mm, .315in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .039in, 1mm |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Wire Size Search | 6mm², 10AWG, 3mm², 5mm², 11AWG, 13AWG, 4mm² |
Wire Insulation Diameter | .132 – .161in, 3.35 – 4.1mm |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Connectors LANGUETTE 8MM NG1 | Rapid Electronics |
TE Connectivity - AMP LANGUETTE 8MM NG1 | Distrelec |
CRIMP TAB FULLY INSULATED | TTI Europe |
Automotive Contact, Pin, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
Automotive 8mm tab contact,10-12 AWG | RS |
Quick Disconnect Terminal 10-12AWG M Strip | Avnet America |
Connector QC TAB 10-12AWG 0.315 CRIMP | TE Connectivity 1544332-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1544332-1?
Additional datasheets, footprints and schematics for 1544332-1 are listed on our Part Details page. You can also find images and similar parts to 1544332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544332-1 fall under?
The 1544332-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544332-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544332-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1544332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544332-1 often in real-time on the comparison pages.
What if I can't find stock of 1544332-1?
You can fill out our help required form which you can use to request a quote for 1544332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.