Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,654
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
6,748
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,072
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3,867
in stock
|
Buy Now | |
element14
from US$0.14
|
1,654
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,289
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.15
|
654
in stock
|
Buy Now | |
Conrad
from US$0.28
|
285
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
238
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
61
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS Series Retainer For 2 Position Rectangular Housing TPA Connector | Future Electronics |
MQS RETAINER FOR 2POS REC.HSG Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F TPA (Terminal Position Assurance) Black | Automotive Connector Lock & Position Assurance | Part Number: 1534112-1 | Internal Number: 1534112-1 | PBT GF | TE Connectivity | TE Store |
Retainer, Pbt Gf, Black | Newark Electronics |
MQS RETAINER FOR 2POS REC | Heilind Electronics |
TPA, PBT GF, BLACK | element14 |
MQS Retainer for 2 Position Rec Housing | Dalroad Norslo |
Additional technical information: Material: PBT GFconnector system: Wire-to-wireaccessories type: TPA (Terminal Position Assurance) | Conrad |
Automotive Conn MQS RETAINER FOR 2POS REC.HSG | Rapid Electronics |
Connector Accessories Retainer Black | Avnet America |
TE Connectivity - AMP MQS RETAINER FOR 2P REC.HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1534112-1?
Additional datasheets, footprints and schematics for 1534112-1 are listed on our Part Details page. You can also find images and similar parts to 1534112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534112-1 fall under?
The 1534112-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1534112-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534112-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Heilind Electronics and element14 have stock available or on a lead time for 1534112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534112-1 often in real-time on the comparison pages.
What if I can't find stock of 1534112-1?
You can fill out our help required form which you can use to request a quote for 1534112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.