Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$65.16
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Orange |
Contact Current Rating (Max) | 220A |
Length | 110mm |
Width | 110mm |
Height | 83.4mm |
Nominal Voltage Architecture | 750V |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP2XB |
Circuit Application | Power |
Packaging Quantity | 9 |
Packaging Method | Box & Carton |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
Conn Housing Power Housing Receptacle 2 POS ST Panel Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2315855-4?
Additional datasheets, footprints and schematics for 2315855-4 are listed on our Part Details page. You can also find images and similar parts to 2315855-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315855-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315855-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315855-4 fall under?
The 2315855-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2315855-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315855-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315855-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315855-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2315855-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315855-4 often in real-time on the comparison pages.
What if I can't find stock of 2315855-4?
You can fill out our help required form which you can use to request a quote for 2315855-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.