Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,031
in stock
|
Buy Now | |
TE Store
from US$0.30
|
4,060
in stock
|
Buy Now | |
element14
from US$0.44
|
3,031
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
194
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .63mm, .025in |
Width | 1.134in, 28.8mm |
Height | .441in, 11.2mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
2POS MQS TAB Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Housing for Male Terminals Wire-to-Wire 2 .1" | Mqs & Connector Housing | Part Number: 1-1534155-1 | Internal Number: 1-1534155-1 | .1" | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Automotive Connectors MQS PIN HSG 2POS | Rapid Electronics |
TE Connectivity - AMP Housing 2P MQS TAB | Distrelec |
Automotive Housing, Plug, 2Pos | Newark Electronics |
Conn Housing PL POS | Avnet America |
Where can I find additional details, specifications and documents for a 1-1534155-1?
Additional datasheets, footprints and schematics for 1-1534155-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534155-1 fall under?
The 1-1534155-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1534155-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534155-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1534155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534155-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534155-1?
You can fill out our help required form which you can use to request a quote for 1-1534155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.