Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.09
|
933
in stock
|
Buy Now | |
Newark Electronics
from US$15.44
|
933
in stock
|
Buy Now | |
Rapid Electronics
from US$13.92
|
933
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
933
in stock
|
Buy Now | |
Farnell
from US$28.17
|
747
in stock
|
Buy Now | |
Avnet America
from US$12.82
|
-
|
Buy Now | |
element14
from US$13.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Finish | Bright |
---|---|
Shield Plating Material | Tin |
Shield Material | Carbon Steel |
Keying | A |
Number of Conductors | 8 |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Wire Size | .205mm², 24AWG, 26AWG, .12 – .15mm² |
Conductor Insulation Diameter | 1.14 – 1.27in, .045 – .05in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Connector & Contact Terminates To | Wire & Cable |
Receptacle Configuration | Standard |
Cable Type | Round |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Modular Conn/Ethernet Conn 8 Rnd Plug Assy 50 |Amp Te Connectivity 1-520424-3 | Newark Electronics |
Modular Conn/Ethernet Conn 8 RND PLUG ASSY 50 | Rapid Electronics |
TE Connectivity 8 SDL RND PLUG ASSY 50 SERIES Modular Co | Distrelec |
Conn SDL PL 8 POS 1.27mm Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
PLUG, SDL, ROUND CABLE, 8WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | Crimp |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-520424-3?
Additional datasheets, footprints and schematics for 1-520424-3 are listed on our Part Details page. You can also find images and similar parts to 1-520424-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-520424-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-520424-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-520424-3 fall under?
The 1-520424-3 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-520424-3 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-520424-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-520424-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-520424-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-520424-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-520424-3 often in real-time on the comparison pages.
What if I can't find stock of 1-520424-3?
You can fill out our help required form which you can use to request a quote for 1-520424-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.