Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
244
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$3.75
|
1,500
in stock
|
Buy Now | |
TE Store
from US$2.24
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
244
in stock
|
Buy Now | |
element14
from US$3.54
|
244
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$2.86
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Number of Positions | 96 |
Packaging Method | Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover Assembly |
Strain Relief | With |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
TE Connectivity - AMP COVER 96P. ASSY | Distrelec |
COVER, CONNECTOR | Farnell |
COVER 96POS. ASSY Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Cover Assembly 180° With Black | Automotive Connector Cap & Cover | Part Number: 1452862-1 | Internal Number: 1452862-1 | PBT GF | TE Connectivity | TE Store |
Cover 96Pos. Assy Rohs Compliant: Yes |Amp Te Connectivity 1452862-1 | Newark Electronics |
Connector Accessories 96 POS Cover Polybutylene Terephthalate Black Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1452862-1?
Additional datasheets, footprints and schematics for 1452862-1 are listed on our Part Details page. You can also find images and similar parts to 1452862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452862-1 fall under?
The 1452862-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1452862-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452862-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1452862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452862-1 often in real-time on the comparison pages.
What if I can't find stock of 1452862-1?
You can fill out our help required form which you can use to request a quote for 1452862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.