Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 90° |
---|---|
Connector Code | A |
Color | Black |
Number of Rows | 4 |
Blank Cavity Position | 96 |
Number of Positions | 96 |
Mating Tab Width | 2.8mm, .11in |
Contact Current Rating (Max) | 22A |
Height | 35.71mm, 1.41in |
Length | 82.3mm, 3.24in |
Width | 42mm, 1.65in |
Centerline (Pitch) | 6.85mm, .15in, .27in, 3.85mm |
Degree of Protection | IPX9K, IPX7, IPX4, IPX5 |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Connector Mounting Type | Bulkhead |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 148 |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Row-to-Row Spacing | .11in, 3mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1-2294803-1?
Additional datasheets, footprints and schematics for 1-2294803-1 are listed on our Part Details page. You can also find images and similar parts to 1-2294803-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2294803-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2294803-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2294803-1 fall under?
The 1-2294803-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2294803-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2294803-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2294803-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2294803-1 have stock available?
There is no stock from authorised distributors for 1-2294803-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2294803-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2294803-1?
You can fill out our help required form which you can use to request a quote for 1-2294803-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.