Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
15,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
10,760
in stock
|
Buy Now | |
element14
from US$0.10
|
10,760
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,760
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 7.5A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .024in, .63mm |
Wire Insulation Diameter | .043 – .062in, 1.1 – 1.6mm |
Wire Size Search | .5mm², 21AWG, .35mm², .4mm², 20AWG |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Contact female 0.3-0.6mm² Quadlock | RS |
Contact, Socket, Crimp, 21-20Awg Rohs Compliant: Yes |Amp Te Connectivity 1452158-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 21-20AWG | element14 |
MQS15 Series 7.5 A 20-22 AWG Socket (Female) Automotive Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact female 0.3-0.6mm2 Quadlock | TE Connectivity 1452158-1 | RS Americas |
MQS1,5 SOCKET CONTACT | Boersig |
MQS1,5 SN REC CB UNSEAL. 0,35- | TTI Europe |
Where can I find additional details, specifications and documents for a 1452158-1?
Additional datasheets, footprints and schematics for 1452158-1 are listed on our Part Details page. You can also find images and similar parts to 1452158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452158-1 fall under?
The 1452158-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1452158-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452158-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1452158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452158-1 often in real-time on the comparison pages.
What if I can't find stock of 1452158-1?
You can fill out our help required form which you can use to request a quote for 1452158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.